KOA Speer Electronics, Inc. Fixed Inductors - LFC32TER18K LFC32TER18K

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968038-LFC32TER18K Current Rating: 450 mA Inductance: 180 nH Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 10 %
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968038-LFC32TER18K Current Rating: 450 mA Inductance: 180 nH Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 10 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LFC32TER18K
968038-LFC32TER18K
Fixed Inductors - LFC32TER18K 968038-LFC32TER18K
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968038-LFC32TER18K Current Rating: 450 mA Inductance: 180 nH Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 10 %

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968038-LFC32TER18K
Current Rating: 450 mA
Inductance: 180 nH
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Inductance Tolerance: 10 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 968038-LFC32TER18K
Product Name Fixed Inductors - LFC32TER18K
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-18N 016008C-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Lead Style Axial; Axial
View Details