KOA Speer Electronics, Inc. Fixed Inductors - LFC32TE8R2K LFC32TE8R2K

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069446-LFC32TE8R2K Current Rating: 170 mA Inductance: 8.2 µH Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 10 %
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069446-LFC32TE8R2K Current Rating: 170 mA Inductance: 8.2 µH Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 10 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LFC32TE8R2K
1069446-LFC32TE8R2K
Fixed Inductors - LFC32TE8R2K 1069446-LFC32TE8R2K
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069446-LFC32TE8R2K Current Rating: 170 mA Inductance: 8.2 µH Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 10 %

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069446-LFC32TE8R2K
Current Rating: 170 mA
Inductance: 8.2 µH
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Inductance Tolerance: 10 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1069446-LFC32TE8R2K
Product Name Fixed Inductors - LFC32TE8R2K
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5692-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - 1X97-10221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 4.47 ohms
View Details