KOA Speer Electronics, Inc. Fixed Inductors - LFC32TE4R7J LFC32TE4R7J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069444-LFC32TE4R7J Current Rating: 220 mA Inductance: 4.7 µH Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 5 %
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069444-LFC32TE4R7J Current Rating: 220 mA Inductance: 4.7 µH Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 5 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LFC32TE4R7J
1069444-LFC32TE4R7J
Fixed Inductors - LFC32TE4R7J 1069444-LFC32TE4R7J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069444-LFC32TE4R7J Current Rating: 220 mA Inductance: 4.7 µH Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 5 %

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069444-LFC32TE4R7J
Current Rating: 220 mA
Inductance: 4.7 µH
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Inductance Tolerance: 5 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1069444-LFC32TE4R7J
Product Name Fixed Inductors - LFC32TE4R7J
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-15N 0402CT-15NXJRW , 0402CT-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 1849019 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details