Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069441-LFC32TE1R0J
Current Rating: 400 mA
Inductance: 1 µH
Mounting: SMD (SMT)
Impedance: 700 mΩ
Categories: OEM Parts(J-L)
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Inductance Tolerance: 5 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1069441-LFC32TE1R0J |
| Product Name | OEM Parts - OEM Parts (J - L) - LFC32TE1R0J |