KOA Speer Electronics, Inc. Fixed Inductors - LFC32TE100J LFC32TE100J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986141-LFC32TE100J Current Rating: 150 mA Inductance: 10 µH Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 5 %
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986141-LFC32TE100J Current Rating: 150 mA Inductance: 10 µH Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 5 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LFC32TE100J
986141-LFC32TE100J
Fixed Inductors - LFC32TE100J 986141-LFC32TE100J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986141-LFC32TE100J Current Rating: 150 mA Inductance: 10 µH Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 5 %

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986141-LFC32TE100J
Current Rating: 150 mA
Inductance: 10 µH
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Inductance Tolerance: 5 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 986141-LFC32TE100J
Product Name Fixed Inductors - LFC32TE100J
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details