KOA Speer Electronics, Inc. Fixed Inductors - LFC32TE047M LFC32TE047M

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150851-LFC32TE047M Current Rating: 450 mA Inductance: 47 nH Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150851-LFC32TE047M Current Rating: 450 mA Inductance: 47 nH Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LFC32TE047M
1150851-LFC32TE047M
Fixed Inductors - LFC32TE047M 1150851-LFC32TE047M
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150851-LFC32TE047M Current Rating: 450 mA Inductance: 47 nH Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Inductance Tolerance: 20 %

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150851-LFC32TE047M
Current Rating: 450 mA
Inductance: 47 nH
Categories: Fixed Inductors
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1150851-LFC32TE047M
Product Name Fixed Inductors - LFC32TE047M
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670302 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-9N5 0402CT-9N5XJRW , 0402CT-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3240-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details