Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069375-LF1/4LCT4992
Length: 7.5 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Composition: Metal Film
Height: 5.5 mm
Resistance: 49 kΩ
Power Rating: 250 mW
Width: 2.5 mm
Categories: OEM Parts(J-L)
Case / Package: Conformal
Alternative Parts (Cross-Reference): LF1/4LCT4992FLF1/4LC
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1069375-LF1/4LCT4992F |
| Product Name | OEM Parts - OEM Parts (J - L) - LF1/4LCT4992F |