KOA Speer Electronics, Inc. Fixed Inductors - KQT0402TTP47NJ KQT0402TTP47NJ

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067842-KQT0402TTP47 NJ Inductance: 47 nH Mounting: SMD (SMT) Tolerance: 5 % DC Current: 150 A Height: 650 µm Categories: Fixed Inductors DC Resistance (DCR): 830 mΩ Case / Package: 402 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067842-KQT0402TTP47 NJ Inductance: 47 nH Mounting: SMD (SMT) Tolerance: 5 % DC Current: 150 A Height: 650 µm Categories: Fixed Inductors DC Resistance (DCR): 830 mΩ Case / Package: 402 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - KQT0402TTP47NJ
1067842-KQT0402TTP47NJ
Fixed Inductors - KQT0402TTP47NJ 1067842-KQT0402TTP47NJ
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067842-KQT0402TTP47 NJ Inductance: 47 nH Mounting: SMD (SMT) Tolerance: 5 % DC Current: 150 A Height: 650 µm Categories: Fixed Inductors DC Resistance (DCR): 830 mΩ Case / Package: 402 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067842-KQT0402TTP47NJ
Inductance: 47 nH
Mounting: SMD (SMT)
Tolerance: 5 %
DC Current: 150 A
Height: 650 µm
Categories: Fixed Inductors
DC Resistance (DCR): 830 mΩ
Case / Package: 402
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1067842-KQT0402TTP47NJ
Product Name Fixed Inductors - KQT0402TTP47NJ
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details