KOA Speer Electronics, Inc. Fixed Inductors - KQ1008TER33K KQ1008TER33K

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067840-KQ1008TER33K Current Rating: 480 mA Inductance: 330 nH Mounting: SMD (SMT) Frequency: 25 MHz Categories: Fixed Inductors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 10 %
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067840-KQ1008TER33K Current Rating: 480 mA Inductance: 330 nH Mounting: SMD (SMT) Frequency: 25 MHz Categories: Fixed Inductors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 10 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - KQ1008TER33K
1067840-KQ1008TER33K
Fixed Inductors - KQ1008TER33K 1067840-KQ1008TER33K
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067840-KQ1008TER33K Current Rating: 480 mA Inductance: 330 nH Mounting: SMD (SMT) Frequency: 25 MHz Categories: Fixed Inductors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 10 %

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067840-KQ1008TER33K
Current Rating: 480 mA
Inductance: 330 nH
Mounting: SMD (SMT)
Frequency: 25 MHz
Categories: Fixed Inductors
Case / Package: Ceramic
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Inductance Tolerance: 10 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1067840-KQ1008TER33K
Product Name Fixed Inductors - KQ1008TER33K
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-18N 0402CS-18NXJRW , 0402CS-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 60
View Details