Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067839-KQ1008TER27K
Current Rating: 690 mA
Inductance: 270 nH
Frequency: 25 MHz
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1067839-KQ1008TER27K |
| Product Name | Fixed Inductors - KQ1008TER27K |
| Configuration | Fixed |