KOA Speer Electronics, Inc. Fixed Inductors - KQ1008TE56NJ KQ1008TE56NJ

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067838-KQ1008TE56NJ Current Rating: 1 A Inductance: 56 nH Frequency: 50 MHz Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 5 %
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067838-KQ1008TE56NJ Current Rating: 1 A Inductance: 56 nH Frequency: 50 MHz Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 5 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - KQ1008TE56NJ
1067838-KQ1008TE56NJ
Fixed Inductors - KQ1008TE56NJ 1067838-KQ1008TE56NJ
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067838-KQ1008TE56NJ Current Rating: 1 A Inductance: 56 nH Frequency: 50 MHz Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 5 %

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067838-KQ1008TE56NJ
Current Rating: 1 A
Inductance: 56 nH
Frequency: 50 MHz
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Inductance Tolerance: 5 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1067838-KQ1008TE56NJ
Product Name Fixed Inductors - KQ1008TE56NJ
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details