KOA Speer Electronics, Inc. Fixed Inductors - KQ1008TE1R2J KQ1008TE1R2J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067835-KQ1008TE1R2J Current Rating: 310 mA Inductance: 1.2 µH Categories: Fixed Inductors Alternative Parts (Cross-Reference): KQ1008TE1R2JKQ1008TE -1R2J; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 5 %
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067835-KQ1008TE1R2J Current Rating: 310 mA Inductance: 1.2 µH Categories: Fixed Inductors Alternative Parts (Cross-Reference): KQ1008TE1R2JKQ1008TE -1R2J; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 5 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - KQ1008TE1R2J
1067835-KQ1008TE1R2J
Fixed Inductors - KQ1008TE1R2J 1067835-KQ1008TE1R2J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067835-KQ1008TE1R2J Current Rating: 310 mA Inductance: 1.2 µH Categories: Fixed Inductors Alternative Parts (Cross-Reference): KQ1008TE1R2JKQ1008TE -1R2J; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 5 %

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067835-KQ1008TE1R2J
Current Rating: 310 mA
Inductance: 1.2 µH
Categories: Fixed Inductors
Alternative Parts (Cross-Reference): KQ1008TE1R2JKQ1008TE-1R2J;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Inductance Tolerance: 5 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1067835-KQ1008TE1R2J
Product Name Fixed Inductors - KQ1008TE1R2J
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N3 0201DS-7N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678536 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details