KOA Speer Electronics, Inc. Fixed Inductors - KQ0805TTER47K KQ0805TTER47K

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988735-KQ0805TTER47K Inductance: 470 nH Mounting: SMD (SMT) Tolerance: 10 % DC Current: 250 A Height: 1.5 mm Categories: Fixed Inductors DC Resistance (DCR): 1.76 Ω Case / Package: 805 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988735-KQ0805TTER47K Inductance: 470 nH Mounting: SMD (SMT) Tolerance: 10 % DC Current: 250 A Height: 1.5 mm Categories: Fixed Inductors DC Resistance (DCR): 1.76 Ω Case / Package: 805 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - KQ0805TTER47K
988735-KQ0805TTER47K
Fixed Inductors - KQ0805TTER47K 988735-KQ0805TTER47K
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988735-KQ0805TTER47K Inductance: 470 nH Mounting: SMD (SMT) Tolerance: 10 % DC Current: 250 A Height: 1.5 mm Categories: Fixed Inductors DC Resistance (DCR): 1.76 Ω Case / Package: 805 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988735-KQ0805TTER47K
Inductance: 470 nH
Mounting: SMD (SMT)
Tolerance: 10 %
DC Current: 250 A
Height: 1.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.76 Ω
Case / Package: 805
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 988735-KQ0805TTER47K
Product Name Fixed Inductors - KQ0805TTER47K
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N3 016008C-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176641-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details