KOA Speer Electronics, Inc. Automotive 0.1uH 150MHz 0.4A Inductor and Choke KQ0805TTER10G

Description
Inductor RF Chip Wirewound 0.1uH 2% 150MHz 65Q-Factor Ceramic 0.4A 0.46Ohm DCR 0805 Automotive AEC-Q200 T/R Product overview: KQ0805TTER10G from KOA Speer Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uH, 150MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.1uH, 150MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KQ0805TTER10G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Wirewound 0.1uH 2% 150MHz 65Q-Factor Ceramic 0.4A 0.46Ohm DCR 0805 Automotive AEC-Q200 T/R Product overview: KQ0805TTER10G from KOA Speer Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uH, 150MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.1uH, 150MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KQ0805TTER10G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.1uH 150MHz 0.4A Inductor and Choke
71-KQ0805TTER10G
Automotive 0.1uH 150MHz 0.4A Inductor and Choke 71-KQ0805TTER10G
Inductor RF Chip Wirewound 0.1uH 2% 150MHz 65Q-Factor Ceramic 0.4A 0.46Ohm DCR 0805 Automotive AEC-Q200 T/R Product overview: KQ0805TTER10G from KOA Speer Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uH, 150MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.1uH, 150MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KQ0805TTER10G can be used for catalog matching and distributor lookup.

Inductor RF Chip Wirewound 0.1uH 2% 150MHz 65Q-Factor Ceramic 0.4A 0.46Ohm DCR 0805 Automotive AEC-Q200 T/R Product overview: KQ0805TTER10G from KOA Speer Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uH, 150MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.1uH, 150MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KQ0805TTER10G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - KQ0805TTER10G
964562-KQ0805TTER10G
Fixed Inductors - KQ0805TTER10G 964562-KQ0805TTER10G
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964562-KQ0805TTER10G Termination: SMD/SMT Length: 2 mm Shielding: Unshielded Inductance: 100 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 150 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 1.2 GHz DC Current: 400 mA Height: 51 µm Width: 1.5 mm Categories: Fixed Inductors DC Resistance (DCR): 460 mΩ Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.7 mm Max DC Current: 280 mA RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 0805 Q Factor: 65

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964562-KQ0805TTER10G
Termination: SMD/SMT
Length: 2 mm
Shielding: Unshielded
Inductance: 100 nH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 150 MHz
Core Material: Ceramic
Military Standard: Not
Self Resonant Frequency: 1.2 GHz
DC Current: 400 mA
Height: 51 µm
Width: 1.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 460 mΩ
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.7 mm
Max DC Current: 280 mA
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Case Code (Imperial): 0805
Q Factor: 65

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-KQ0805TTER10G 964562-KQ0805TTER10G
Product Name Automotive 0.1uH 150MHz 0.4A Inductor and Choke Fixed Inductors - KQ0805TTER10G
Mounting Option Surface Mount Surface Mount Technology
Technology RF Chip Standard
Core Material Ceramic
Inductance Range 0.1000 microH 0.1000 microH
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-R12 0402DC-R12XJRW , 0402DC-R12XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1711186 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details