Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135652-KQ0805TTE6N8
Termination: SMD/SMT
Current Rating: 600 mA
Length: 2 mm
Inductance: 6.8 nH
Tolerance: 5 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 5.5 GHz
DC Current: 600 A
Frequency: 250 MHz
Height: 1.3 mm
Width: 1.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 110 mΩ
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Max DC Current: 600 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 50
Max Operating Temperature: 125 °C
RF Inductors - SMD 6.8 nH 5% Product overview: KQ0805TTE6N8J from KOA Speer Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KQ0805TTE6N8J can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1135652-KQ0805TTE6N8J | 71-KQ0805TTE6N8J |
| Product Name | Fixed Inductors - KQ0805TTE6N8J | SMD Inductor and Choke |
| Technology | Standard | |
| Configuration | Fixed | |
| Inductance Range | 0.0068 microH | 0.0068 microH |
| DCR | 0.1100 ohms | |
| Rated DC Current | 600 milliamps |