KOA Speer Electronics, Inc. Fixed Inductors - KQ0805TTE3N3J KQ0805TTE3N3J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985868-KQ0805TTE3N3J Termination: SMD/SMT Current Rating: 600 mA Length: 2 mm Inductance: 3.3 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 6 GHz DC Current: 600 A Frequency: 250 MHz Height: 1.3 mm Width: 1.5 mm Categories: Fixed Inductors DC Resistance (DCR): 80 mΩ Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Max DC Current: 700 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 50
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985868-KQ0805TTE3N3J Termination: SMD/SMT Current Rating: 600 mA Length: 2 mm Inductance: 3.3 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 6 GHz DC Current: 600 A Frequency: 250 MHz Height: 1.3 mm Width: 1.5 mm Categories: Fixed Inductors DC Resistance (DCR): 80 mΩ Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Max DC Current: 700 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - KQ0805TTE3N3J
985868-KQ0805TTE3N3J
Fixed Inductors - KQ0805TTE3N3J 985868-KQ0805TTE3N3J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985868-KQ0805TTE3N3J Termination: SMD/SMT Current Rating: 600 mA Length: 2 mm Inductance: 3.3 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 6 GHz DC Current: 600 A Frequency: 250 MHz Height: 1.3 mm Width: 1.5 mm Categories: Fixed Inductors DC Resistance (DCR): 80 mΩ Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Max DC Current: 700 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 50

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985868-KQ0805TTE3N3J
Termination: SMD/SMT
Current Rating: 600 mA
Length: 2 mm
Inductance: 3.3 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 6 GHz
DC Current: 600 A
Frequency: 250 MHz
Height: 1.3 mm
Width: 1.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 80 mΩ
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Max DC Current: 700 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 50

Buy Now
SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-KQ0805TTE3N3J
SMD Inductor and Choke 71-KQ0805TTE3N3J
RF Inductors - SMD 3.3 nH 5% Product overview: KQ0805TTE3N3J from KOA Speer Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KQ0805TTE3N3J can be used for catalog matching and distributor lookup.

RF Inductors - SMD 3.3 nH 5% Product overview: KQ0805TTE3N3J from KOA Speer Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KQ0805TTE3N3J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 985868-KQ0805TTE3N3J 71-KQ0805TTE3N3J
Product Name Fixed Inductors - KQ0805TTE3N3J SMD Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 0.0033 microH 0.0033 microH
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-R10 0402DC-R10XJRW , 0402DC-R10XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176782-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5680-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details