Inductor RF Chip Wirewound 0.033uH 5% 250MHz 40Q-Factor Ceramic 0.6A 0.22Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: KQ0603TTE33NJ from KOA Speer Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uH, 250MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.033uH, 250MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KQ0603TTE33NJ can be used for catalog matching and distributor lookup.
Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067829-KQ0603TTE33N
Termination: SMD/SMT
Current Rating: 600 mA
Length: 1.6 mm
Shielding: Unshielded
Inductance: 33 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Self Resonant Frequency: 2.3 GHz
DC Current: 600 A
Frequency: 250 MHz
Height: 900 µm
Weight: 2.012816 mg
Width: 1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 220 mΩ
Case / Package: 0603
Alternative Parts (Cross-Reference): CW160808-33NJ; PM0603-33NJ-RC; LQW15AN33NJ80D; 0603HP-33NXJLU; LQW18AN33NJ00D; NLV32T-033J-PF;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Max DC Current: 600 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8504500000
Series Resistance: 220 mΩ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-KQ0603TTE33NJ | 1067829-KQ0603TTE33NJ |
| Product Name | Automotive 0.033uH 250MHz 0.6A Inductor and Choke | Fixed Inductors - KQ0603TTE33NJ |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | RF Chip | |
| Core Material | Ceramic | |
| Inductance Range | 0.0330 microH | 0.0330 microH |
| Inductance Tolerance | 5 (+/- %) |