RF Inductors - SMD 12 nH 5% Product overview: KQ0603TTE12NJ from KOA Speer Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KQ0603TTE12NJ can be used for catalog matching and distributor lookup.
Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067830-KQ0603TTE12N
Termination: SMD/SMT
Current Rating: 700 mA
Length: 1.6 mm
Shielding: Unshielded
Inductance: 12 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Self Resonant Frequency: 4 GHz
DC Current: 700 A
Frequency: 250 MHz
Height: 900 µm
Width: 1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 130 mΩ
Case / Package: 0603
Alternative Parts (Cross-Reference): LQW18AN12NJ00D; CW160808-12NJ; AISC-0603-R012J-T; MLG1608B12NJTD25; LQW15AN12NJ00D; CW100505-12NJ;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Max DC Current: 700 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-KQ0603TTE12NJ | 1067830-KQ0603TTE12NJ |
| Product Name | SMD Inductor and Choke | Fixed Inductors - KQ0603TTE12NJ |
| Core Material | Ferrite | |
| Inductance Range | 0.0120 microH | 0.0120 microH |
| Inductance Tolerance | 5 (+/- %) | |
| Packing Method | Reel | |
| Standards and Certifications | RoHS | RoHS |