Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067438-KL732ATE5N6J
Current Rating: 700 mA
Inductance: 5.6 nH
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Inductance Tolerance: 5 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067438-KL732ATE5N6J |
| Product Name | OEM Parts - OEM Parts (J - L) - KL732ATE5N6J |