KOA Speer Electronics, Inc. Fixed Inductors - KL32TTE4R7K KL32TTE4R7K

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975126-KL32TTE4R7K Termination: SMD/SMT Length: 3.2 mm Inductance: 4.7 µH Mounting: SMD (SMT) Tolerance: 10 % Self Resonant Frequency: 50 MHz Height: 2.2 mm Width: 2.5 mm Categories: Fixed Inductors DC Resistance (DCR): 1.5 Ω Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Max DC Current: 220 mA RoHS: Compliant Q Factor: 30
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975126-KL32TTE4R7K Termination: SMD/SMT Length: 3.2 mm Inductance: 4.7 µH Mounting: SMD (SMT) Tolerance: 10 % Self Resonant Frequency: 50 MHz Height: 2.2 mm Width: 2.5 mm Categories: Fixed Inductors DC Resistance (DCR): 1.5 Ω Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Max DC Current: 220 mA RoHS: Compliant Q Factor: 30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - KL32TTE4R7K
975126-KL32TTE4R7K
Fixed Inductors - KL32TTE4R7K 975126-KL32TTE4R7K
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975126-KL32TTE4R7K Termination: SMD/SMT Length: 3.2 mm Inductance: 4.7 µH Mounting: SMD (SMT) Tolerance: 10 % Self Resonant Frequency: 50 MHz Height: 2.2 mm Width: 2.5 mm Categories: Fixed Inductors DC Resistance (DCR): 1.5 Ω Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Max DC Current: 220 mA RoHS: Compliant Q Factor: 30

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975126-KL32TTE4R7K
Termination: SMD/SMT
Length: 3.2 mm
Inductance: 4.7 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Self Resonant Frequency: 50 MHz
Height: 2.2 mm
Width: 2.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.5 Ω
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Max DC Current: 220 mA
RoHS: Compliant
Q Factor: 30

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 975126-KL32TTE4R7K
Product Name Fixed Inductors - KL32TTE4R7K
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-038 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details