KOA Speer Electronics, Inc. Fixed Inductors - KL32TTE180J KL32TTE180J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067428-KL32TTE180J Termination: SMD/SMT Current Rating: 120 mA Length: 3.2 mm Shielding: Unshielded Inductance: 18 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 2.52 MHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 27 MHz DC Current: 120 mA Frequency: 2.52 MHz Composition: Wirewound Height: 2.2 mm Weight: 15.989131 mg Width: 2.5 mm Categories: Fixed Inductors DC Resistance (DCR): 3.3 Ω Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 2.7 mm Max DC Current: 120 mA RoHS: Compliant Min Operating Temperature: -55 °C Q Factor: 30
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067428-KL32TTE180J Termination: SMD/SMT Current Rating: 120 mA Length: 3.2 mm Shielding: Unshielded Inductance: 18 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 2.52 MHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 27 MHz DC Current: 120 mA Frequency: 2.52 MHz Composition: Wirewound Height: 2.2 mm Weight: 15.989131 mg Width: 2.5 mm Categories: Fixed Inductors DC Resistance (DCR): 3.3 Ω Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 2.7 mm Max DC Current: 120 mA RoHS: Compliant Min Operating Temperature: -55 °C Q Factor: 30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - KL32TTE180J
1067428-KL32TTE180J
Fixed Inductors - KL32TTE180J 1067428-KL32TTE180J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067428-KL32TTE180J Termination: SMD/SMT Current Rating: 120 mA Length: 3.2 mm Shielding: Unshielded Inductance: 18 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 2.52 MHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 27 MHz DC Current: 120 mA Frequency: 2.52 MHz Composition: Wirewound Height: 2.2 mm Weight: 15.989131 mg Width: 2.5 mm Categories: Fixed Inductors DC Resistance (DCR): 3.3 Ω Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 2.7 mm Max DC Current: 120 mA RoHS: Compliant Min Operating Temperature: -55 °C Q Factor: 30

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067428-KL32TTE180J
Termination: SMD/SMT
Current Rating: 120 mA
Length: 3.2 mm
Shielding: Unshielded
Inductance: 18 µH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 2.52 MHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 27 MHz
DC Current: 120 mA
Frequency: 2.52 MHz
Composition: Wirewound
Height: 2.2 mm
Weight: 15.989131 mg
Width: 2.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 3.3 Ω
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 2.7 mm
Max DC Current: 120 mA
RoHS: Compliant
Min Operating Temperature: -55 °C
Q Factor: 30

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1067428-KL32TTE180J
Product Name Fixed Inductors - KL32TTE180J
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
Inductance Range 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-9N2 0302CS-9N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910504P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.6000 ohms
Rated DC Current 610 milliamps
Lead Style Axial
View Details