KOA Speer Electronics, Inc. Fixed Inductors - KL32CTE2R2J KL32CTE2R2J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150894-KL32CTE2R2J Termination: SMD/SMT Length: 3.2 mm Inductance: 2.2 µH Tolerance: 5 % Self Resonant Frequency: 75 MHz Weight: 15.989131 mg Width: 2.5 mm Categories: Fixed Inductors DC Resistance (DCR): 1 Ω Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Max DC Current: 320 mA RoHS: Compliant
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150894-KL32CTE2R2J Termination: SMD/SMT Length: 3.2 mm Inductance: 2.2 µH Tolerance: 5 % Self Resonant Frequency: 75 MHz Weight: 15.989131 mg Width: 2.5 mm Categories: Fixed Inductors DC Resistance (DCR): 1 Ω Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Max DC Current: 320 mA RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - KL32CTE2R2J
1150894-KL32CTE2R2J
Fixed Inductors - KL32CTE2R2J 1150894-KL32CTE2R2J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150894-KL32CTE2R2J Termination: SMD/SMT Length: 3.2 mm Inductance: 2.2 µH Tolerance: 5 % Self Resonant Frequency: 75 MHz Weight: 15.989131 mg Width: 2.5 mm Categories: Fixed Inductors DC Resistance (DCR): 1 Ω Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Max DC Current: 320 mA RoHS: Compliant

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150894-KL32CTE2R2J
Termination: SMD/SMT
Length: 3.2 mm
Inductance: 2.2 µH
Tolerance: 5 %
Self Resonant Frequency: 75 MHz
Weight: 15.989131 mg
Width: 2.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1 Ω
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Max DC Current: 320 mA
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1150894-KL32CTE2R2J
Product Name Fixed Inductors - KL32CTE2R2J
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N6 0302CS-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 1048400 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details