KOA Speer Electronics, Inc. Jumper Wire JL6CT52A

Description
"JUMPER WIRE M TO M 2.063"" 22AWG"
Request a Quote Datasheet
Description
"JUMPER WIRE M TO M 2.063"" 22AWG"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 2019-JL6CT52ACT-ND - DigiKey
Thief River Falls, MN, United States
"JUMPER WIRE M TO M 2.063"" 22AWG"

"JUMPER WIRE M TO M 2.063"" 22AWG"

Buy Now Datasheet
Jumper Wire - 2019-JL6CT52ATB-ND - DigiKey
Thief River Falls, MN, United States
"JUMPER WIRE M TO M 2.063"" 22AWG"

"JUMPER WIRE M TO M 2.063"" 22AWG"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 2019-JL6CT52ACT-ND
Product Name Jumper Wire
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Brimflyx™ Ultra-flexible Wire - 1250 - BRIM Electronics, Inc.
Specs
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 1805920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Miniature Electrode Wire - CW 5263-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Conductor Pure Gold
North American 40 AWG
View Details