KOA Speer Electronics, Inc. Jumper Wire JL5CT52R

Description
"JUMPER WIRE M TO M 2.063"" 24AWG"
Request a Quote Datasheet
Description
"JUMPER WIRE M TO M 2.063"" 24AWG"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 2019-JL5CT52RTR-ND - DigiKey
Thief River Falls, MN, United States
"JUMPER WIRE M TO M 2.063"" 24AWG"

"JUMPER WIRE M TO M 2.063"" 24AWG"

Buy Now Datasheet
Jumper Wire - 2019-JL5CT52RCT-ND - DigiKey
Thief River Falls, MN, United States
"JUMPER WIRE M TO M 2.063"" 24AWG"

"JUMPER WIRE M TO M 2.063"" 24AWG"

Buy Now Datasheet
Jumper Wire - 2019-JL5CT52RDKR-ND - DigiKey
Thief River Falls, MN, United States
"JUMPER WIRE M TO M 2.063"" 24AWG"

"JUMPER WIRE M TO M 2.063"" 24AWG"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 2019-JL5CT52RTR-ND
Product Name Jumper Wire
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 631 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0110 inch (0.2794 mm)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Brimlite™ H-film Kapton Wire - 2000 / 2005 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81381, RoHS
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0210 to 0.0700 inch (0.5334 to 1.78 mm)
View Details
Hook Up Wire - 1225868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details