Manufacturer: AMIS
Category: Audio Products
Packaging: Tape & Reel (TR)
Part Status: New Product
Resistance (Ohms): 0.05
Tolerance: ±20%
Power (Watts): 0.1W, 1/10W
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 20-TQFN Exposed Pad
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |
| Package Type | 20-TQFN Exposed Pad |