KOA Speer Electronics, Inc. Connectors,Interconnects HV733ATTE364J

Description
Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: New Product Resistance (Ohms): 0.05 Tolerance: -15%, 0% Power (Watts): 30 W Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 16-WFLGA
Request a Quote Datasheet
Description
Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: New Product Resistance (Ohms): 0.05 Tolerance: -15%, 0% Power (Watts): 30 W Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 16-WFLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: New Product Resistance (Ohms): 0.05 Tolerance: -15%, 0% Power (Watts): 30 W Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 16-WFLGA

Manufacturer: Motorola
Category: Connectors,Interconnects
Packaging: Tape & Reel (TR)
Part Status: New Product
Resistance (Ohms): 0.05
Tolerance: -15%, 0%
Power (Watts): 30 W
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Package / Case: 16-WFLGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - CC-A-SMAN-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details