KOA Speer Electronics, Inc. Connectors,Interconnects HV733ATTE105J

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Features: Boost Switching Regulator IC Positive Programmable 3.6V, 5V, 5.45V 1 Output 800mA 9-UFBGA, WLCSP Temperature Coefficient: ±1200ppm/°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Features: Boost Switching Regulator IC Positive Programmable 3.6V, 5V, 5.45V 1 Output 800mA 9-UFBGA, WLCSP Temperature Coefficient: ±1200ppm/°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Features: Boost Switching Regulator IC Positive Programmable 3.6V, 5V, 5.45V 1 Output 800mA 9-UFBGA, WLCSP Temperature Coefficient: ±1200ppm/°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: End of Life
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Features: Boost Switching Regulator IC Positive Programmable 3.6V, 5V, 5.45V 1 Output 800mA 9-UFBGA, WLCSP
Temperature Coefficient: ±1200ppm/°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Connector - SALE-8926 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RP SMA Female To RP SMA Male RF Adapter - ET-SFRS-SMRS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details