Manufacturer: Isabellen
Category: Connectors,Interconn
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±0.25%
Power (Watts): 6 W
Package / Case: 20-TQFN Exposed Pad
Operating Temperature: -40°C ~ 85°C
Temperature Coefficient: ±1200ppm/°C
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |