Manufacturer: KDS
Category: Audio Products
Packaging: Tape & Reel (TR)
Part Status: Active
Resistance (Ohms): 560k
Tolerance: ±20%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Features: Load Discharge, Status Flag
Package / Case: 16-WFLGA
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |
| Package Type | 16-WFLGA |