KOA Speer Electronics, Inc. Connectors,Interconnects HV732BTTD1004F

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: N-Channel 600 V 13A (Tc) 77W (Tc) Surface Mount PG-VSON-4 Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: N-Channel 600 V 13A (Tc) 77W (Tc) Surface Mount PG-VSON-4 Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: N-Channel 600 V 13A (Tc) 77W (Tc) Surface Mount PG-VSON-4 Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 0.05
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thick Film
Features: N-Channel 600 V 13A (Tc) 77W (Tc) Surface Mount PG-VSON-4
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2304 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details