KOA Speer Electronics, Inc. Memory Cards Modules HV732BTTD1003F

Description
Manufacturer: AMIS Category: Memory Cards Modules Packaging: Bulk Part Status: New Product Resistance (Ohms): 0.05 Tolerance: ±0.25% Power (Watts): 0.1W, 1/10W Composition: Thick Film Features: Load Discharge, Status Flag Size / Dimension: 0.315" Dia (8.00mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Memory Cards Modules Packaging: Bulk Part Status: New Product Resistance (Ohms): 0.05 Tolerance: ±0.25% Power (Watts): 0.1W, 1/10W Composition: Thick Film Features: Load Discharge, Status Flag Size / Dimension: 0.315" Dia (8.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards Modules - HV732BTTD1003F - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards Modules
HV732BTTD1003F
Memory Cards Modules HV732BTTD1003F
Manufacturer: AMIS Category: Memory Cards Modules Packaging: Bulk Part Status: New Product Resistance (Ohms): 0.05 Tolerance: ±0.25% Power (Watts): 0.1W, 1/10W Composition: Thick Film Features: Load Discharge, Status Flag Size / Dimension: 0.315" Dia (8.00mm)

Manufacturer: AMIS
Category: Memory Cards Modules
Packaging: Bulk
Part Status: New Product
Resistance (Ohms): 0.05
Tolerance: ±0.25%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Features: Load Discharge, Status Flag
Size / Dimension: 0.315" Dia (8.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flash Memory Cards
Product Number HV732BTTD1003F
Product Name Memory Cards Modules
Unlock Full Specs
to access all available technical data

Similar Products

Compact Flash Cards - 1839373 - RS Components, Ltd.
Specs
Memory Type CompactFlash®
Options Industrial Grade
Standards and Certifications RoHS
View Details
Industrial CFast Card, F-50, 16 GB, MLC Flash, -40°C to +85°C - SFCA016GH2AD2TO-I-GS-236-STD - Swissbit AG
Specs
Memory Type MLC
Memory Size 16 GB
Transfer Speed 280 MB/sec
View Details
2 suppliers
Memory card - 758-879/000-3102 - WAGO
Specs
Memory Type SD
View Details
2 suppliers