Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062993-HM16STE330G
Tolerance: 2 %
Resistance: 33 Ω
Power Rating: 63 mW
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1062993-HM16STE330G |
| Product Name | OEM Parts - OEM Parts (F - I) - HM16STE330G |