Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962061-HFC1005KTBKR3
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 1 mm
Mounting: SMD (SMT)
Capacitance: 300 fF
Composition: Ceramic
Height: 500 µm
Width: 500 µm
Categories: OEM Parts(F-I)
Case / Package: 1005
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0402
Voltage Rating (DC): 50 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 962061-HFC1005KTBKR30 |
| Product Name | OEM Parts - OEM Parts (F - I) - HFC1005KTBKR30 |