KOA Speer Electronics, Inc. CZB Multilayer Ferrite Beads

Description
Features Designed to reduce noise at high frequencies Standard EIA packages: 1E, 1J, 2A, 2B Nickel barrier with solder overcoat for excellent solderability Marking: Black body color with no marking Products with lead-free terminations meet EU RoHS requirements
Request a Quote Datasheet
Description
Features Designed to reduce noise at high frequencies Standard EIA packages: 1E, 1J, 2A, 2B Nickel barrier with solder overcoat for excellent solderability Marking: Black body color with no marking Products with lead-free terminations meet EU RoHS requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
Bradford, PA, United States
CZB Multilayer Ferrite Beads
CZB Multilayer Ferrite Beads
Features Designed to reduce noise at high frequencies Standard EIA packages: 1E, 1J, 2A, 2B Nickel barrier with solder overcoat for excellent solderability Marking: Black body color with no marking Products with lead-free terminations meet EU RoHS requirements

Features

  • Designed to reduce noise at high frequencies
  • Standard EIA packages: 1E, 1J, 2A, 2B
  • Nickel barrier with solder overcoat for excellent solderability
  • Marking: Black body color with no marking
  • Products with lead-free terminations meet EU RoHS requirements
Supplier's Site Datasheet

Technical Specifications

  KOA Speer Electronics, Inc.
Product Category Ferrite Beads
Product Name CZB Multilayer Ferrite Beads
Impedance 10 to 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers