Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004391-CSR1TTE5L00F
Packaging: Tape and Reel
Length: 10.8 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Military Standard: Not
Resistance: 5 mΩ
Power Rating: 1 W
Categories: OEM Parts(C-E)
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 6.2 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1004391-CSR1TTE5L00F |
| Product Name | OEM Parts - OEM Parts (C - E) - CSR1TTE5L00F |