KOA Speer Electronics, Inc. Custom Parts - Custom Parts (B - D) - CND2B10VTTE332J CND2B10VTTE332J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133777-CND2B10VTTE3 32J Termination: SMD/SMT Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 700 µm Resistance: 3.3 kΩ Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 50 V Lead Pitch: 350 µm Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133777-CND2B10VTTE3 32J Termination: SMD/SMT Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 700 µm Resistance: 3.3 kΩ Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 50 V Lead Pitch: 350 µm Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - CND2B10VTTE332J - 1133777-CND2B10VTTE332J - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - CND2B10VTTE332J
1133777-CND2B10VTTE332J
Custom Parts - Custom Parts (B - D) - CND2B10VTTE332J 1133777-CND2B10VTTE332J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133777-CND2B10VTTE3 32J Termination: SMD/SMT Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 700 µm Resistance: 3.3 kΩ Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 50 V Lead Pitch: 350 µm Max Operating Temperature: 125 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133777-CND2B10VTTE332J
Termination: SMD/SMT
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Height: 700 µm
Resistance: 3.3 kΩ
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 10
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 50 V
Lead Pitch: 350 µm
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1133777-CND2B10VTTE332J
Product Name Custom Parts - Custom Parts (B - D) - CND2B10VTTE332J
Unlock Full Specs
to access all available technical data