Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052858-CND2B10VTE47
Length: 6.4 mm
Tolerance: 5 %
Number of Elements: 10
Height: 600 µm
Resistance: 4.7 kΩ
Power Rating: 63 mW
Width: 3.1 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1052858-CND2B10VTE472J |
| Product Name | OEM Parts - OEM Parts (C - E) - CND2B10VTE472J |