KOA Speer Electronics, Inc. OEM Parts - OEM Parts (C - E) - CND2B10VLTE471J CND2B10VLTE471J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974123-CND2B10VLTE47 1J Termination: SMD/SMT Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Resistance: 470 Ω Circuit Type: Bussed Number of Resistors: 10 Number of Pins: 10 Categories: OEM Parts(C-E) Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 1.27 mm
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974123-CND2B10VLTE47 1J Termination: SMD/SMT Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Resistance: 470 Ω Circuit Type: Bussed Number of Resistors: 10 Number of Pins: 10 Categories: OEM Parts(C-E) Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 1.27 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CND2B10VLTE471J - 974123-CND2B10VLTE471J - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CND2B10VLTE471J
974123-CND2B10VLTE471J
OEM Parts - OEM Parts (C - E) - CND2B10VLTE471J 974123-CND2B10VLTE471J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974123-CND2B10VLTE47 1J Termination: SMD/SMT Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Resistance: 470 Ω Circuit Type: Bussed Number of Resistors: 10 Number of Pins: 10 Categories: OEM Parts(C-E) Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 1.27 mm

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974123-CND2B10VLTE471J
Termination: SMD/SMT
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Resistance: 470 Ω
Circuit Type: Bussed
Number of Resistors: 10
Number of Pins: 10
Categories: OEM Parts(C-E)
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 1.27 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 974123-CND2B10VLTE471J
Product Name OEM Parts - OEM Parts (C - E) - CND2B10VLTE471J
Unlock Full Specs
to access all available technical data