Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964477-CND2A10YTTE10
Termination: SMD/SMT
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Height: 700 µm
Resistance: 1 kΩ
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 10
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 25 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 964477-CND2A10YTTE102J |
| Product Name | OEM Parts - OEM Parts (C - E) - CND2A10YTTE102J |