Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052856-CND1J10KTTD3
Termination: SMD/SMT
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Height: 600 µm
Resistance: 33 kΩ
Circuit Type: Bussed
Number of Resistors: 8
Power Per Element: 32 mW
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Max Voltage Rating (DC): 25 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1052856-CND1J10KTTD333J |
| Product Name | OEM Parts - OEM Parts (C - E) - CND1J10KTTD333J |