KOA Speer Electronics, Inc. Custom Parts - Custom Parts (B - D) - CNB2B9ZTTE222J CNB2B9ZTTE222J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137599-CNB2B9ZTTE22 2J Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 700 µm Resistance: 2.2 kΩ Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Max Voltage Rating (DC): 50 V
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137599-CNB2B9ZTTE22 2J Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 700 µm Resistance: 2.2 kΩ Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Max Voltage Rating (DC): 50 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - CNB2B9ZTTE222J - 1137599-CNB2B9ZTTE222J - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - CNB2B9ZTTE222J
1137599-CNB2B9ZTTE222J
Custom Parts - Custom Parts (B - D) - CNB2B9ZTTE222J 1137599-CNB2B9ZTTE222J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137599-CNB2B9ZTTE22 2J Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 700 µm Resistance: 2.2 kΩ Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Max Voltage Rating (DC): 50 V

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1137599-CNB2B9ZTTE222J
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Height: 700 µm
Resistance: 2.2 kΩ
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Max Voltage Rating (DC): 50 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1137599-CNB2B9ZTTE222J
Product Name Custom Parts - Custom Parts (B - D) - CNB2B9ZTTE222J
Unlock Full Specs
to access all available technical data