Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135552-CNB2B9ZLTE47
Termination: SMD/SMT
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Resistance: 4.7 kΩ
Circuit Type: Isolated
Number of Resistors: 2
Number of Pins: 9
Power Per Element: 630 mW
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1135552-CNB2B9ZLTE472J |
| Product Name | Custom Parts - Custom Parts (B - D) - CNB2B9ZLTE472J |