KOA Speer Electronics, Inc. Connectors,Interconnects CN2B8TTE472J

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Packaging: Bulk Termination Style: PC Pin, Solder Lug Values: C = 35pF Tolerance: ±20% Circuit Type: Isolated Number of Resistors: 9 Number of Pins: 10
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Packaging: Bulk Termination Style: PC Pin, Solder Lug Values: C = 35pF Tolerance: ±20% Circuit Type: Isolated Number of Resistors: 9 Number of Pins: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Packaging: Bulk Termination Style: PC Pin, Solder Lug Values: C = 35pF Tolerance: ±20% Circuit Type: Isolated Number of Resistors: 9 Number of Pins: 10

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Packaging: Bulk
Termination Style: PC Pin, Solder Lug
Values: C = 35pF
Tolerance: ±20%
Circuit Type: Isolated
Number of Resistors: 9
Number of Pins: 10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 110874 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Strip Connector Standards - Type Solder Cup - A25001-016 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details