Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1143798-CN2B4TTE333J
Tolerance: 5 %
Height: 700 µm
Resistance: 33 kΩ
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Max Voltage Rating (DC): 200 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1143798-CN2B4TTE333J |
| Product Name | Custom Parts - Custom Parts (B - D) - CN2B4TTE333J |