Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1152717-CN2B4TE103J
Length: 5.08 mm
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Number of Elements: 4
Height: 600 µm
Resistance: 10 kΩ
Power Rating: 125 mW
Width: 3.2 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1152717-CN2B4TE103J |
| Product Name | Custom Parts - Custom Parts (B - D) - CN2B4TE103J |