Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974120-CN2A8TTE472J
Termination: SMD/SMT
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Height: 700 µm
Resistance: 4.7 kΩ
Circuit Type: Isolated
Number of Resistors: 8
Power Per Element: 100 mW
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 100 V
Lead Pitch: 1.27 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 974120-CN2A8TTE472J |
| Product Name | OEM Parts - OEM Parts (C - E) - CN2A8TTE472J |