Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975616-CN2A8TE331J
Length: 10.16 mm
Tolerance: 5 %
Number of Elements: 8
Height: 600 µm
Resistance: 330 Ω
Power Rating: 100 mW
Width: 2 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 975616-CN2A8TE331J |
| Product Name | OEM Parts - OEM Parts (C - E) - CN2A8TE331J |