KOA Speer Electronics, Inc. OEM Parts - OEM Parts (C - E) - CN2A8TE101J CN2A8TE101J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964474-CN2A8TE101J Tolerance: 5 % Number of Elements: 8 Resistance: 100 Ω Power Rating: 100 mW Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964474-CN2A8TE101J Tolerance: 5 % Number of Elements: 8 Resistance: 100 Ω Power Rating: 100 mW Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CN2A8TE101J - 964474-CN2A8TE101J - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CN2A8TE101J
964474-CN2A8TE101J
OEM Parts - OEM Parts (C - E) - CN2A8TE101J 964474-CN2A8TE101J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964474-CN2A8TE101J Tolerance: 5 % Number of Elements: 8 Resistance: 100 Ω Power Rating: 100 mW Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964474-CN2A8TE101J
Tolerance: 5 %
Number of Elements: 8
Resistance: 100 Ω
Power Rating: 100 mW
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 964474-CN2A8TE101J
Product Name OEM Parts - OEM Parts (C - E) - CN2A8TE101J
Unlock Full Specs
to access all available technical data