Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133727-CN2A4TTE331J
Termination: SMD/SMT
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Height: 700 µm
Resistance: 330 Ω
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 4
Power Per Element: 100 mW
Categories: Custom Parts
Case / Package: Molded
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 100 V
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1133727-CN2A4TTE331J |
| Product Name | Custom Parts - Custom Parts (B - D) - CN2A4TTE331J |