Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975975-CN1J4TTD184J
Termination: SMD/SMT
Length: 3.2 mm
Number of Terminals: 8
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Height: 700 µm
Resistance: 180 kΩ
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 4
Terminal Pitch: 800 µm
Categories: OEM Parts(C-E)
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 50 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 975975-CN1J4TTD184J |
| Product Name | OEM Parts - OEM Parts (C - E) - CN1J4TTD184J |